EN
  • EN
  • DE

BC817-40W,115

Part No BC817-40W,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.5A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Bipolar (BJT) Transistor NPN 45 V 500 mA 100MHz 200 mW Surface Mount SOT-323
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name BC817
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 1727-4842-6, 568-6053-1-ND, 1727-4842-2, 568-6053-2-ND, 1727-4842-1, BC817-40W T/R, BC817-40W,115-ND, 568-6053-2, 568-6053-1, 934021940115, 568-6053-6, 568-6053-6-ND, BC817-40W T/R-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863611-BC817-40W,115
Ultra Librarian 3D Model Ultra Librarian BC817-40W,115 CAD Model

Description

The Nexperia USA Inc. BC817-40W,115 is a bipolar (BJT) transistor NPN 45 V 500 mA 100MHz 200 mW surface mount SOT-323.

  • Automotive: AEC-Q101
  • Operating Temperature: 150°C (TJ)
  • Category: Discrete Semiconductor Products
  • Family Name: BC817
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • REACH: Not affected
  • Estimated Production Lead Time: 26 weeks

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2,130+ $0.0235 $50.0550
4,525+ $0.0221 $100.0025
7,045+ $0.0213 $150.0585
10,105+ $0.0198 $200.0790
13,090+ $0.0191 $250.0190
16,395+ $0.0183 $300.0285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 657,100 pieces
MOQ: 2130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess