EN
  • EN
  • DE

BC846BS,115

Part No BC846BS,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 65V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 300mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP, SC-88
Win Source Part Number 1022425-BC846BS,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC846BS,115 CAD Model

Description

The Nexperia USA Inc. BC846BS,115 is a dual NPN transistor that is used in various electronic circuits.

  • Manufacturer: Nexperia USA Inc.
  • Type: Dual NPN transistor
  • Maximum Collector-Emitter Breakdown Voltage: 65V
  • Maximum Current Collector: 100mA
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,350+ $0.0371 $50.0850
2,875+ $0.0348 $100.0500
4,465+ $0.0336 $150.0240
6,415+ $0.0312 $200.1480
8,310+ $0.0301 $250.1310
10,385+ $0.0289 $300.1265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,590 pieces
MOQ: 1350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess