EN
  • EN
  • DE

BC846BS,135

Part No BC846BS,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC846
Other Names 934063582135,BC846BS135
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278709-BC846BS,135
Ultra Librarian 3D Model Ultra Librarian BC846BS,135 CAD Model

Description

The Nexperia USA Inc. BC846BS,135 transistor is a 2 NPN (Dual) transistor array in a 6-TSSOP, SC-88, SOT-363 package.

  • Maximum Power: 300mW
  • Collector-Emitter Breakdown Voltage: 65V
  • Maximum Collector Current: 100mA
  • DC Current Gain (hFE): 200 @ 2mA and 5V
  • Vce Saturation: 300mV @ 5mA, 100mA
  • Collector Cutoff: 15nA (ICBO)
  • Operating Temperature: 150°C
  • Frequency Transition: 100MHz
  • Industry: Automotive
  • ECCN: EAR99
  • Package: Tape & reel
  • Standard Package: 10,000

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1448 $50.6800
740+ $0.1355 $100.2700
1,150+ $0.1308 $150.4200
1,650+ $0.1215 $200.4750
2,145+ $0.1168 $250.5360
2,675+ $0.1122 $300.1350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295,520 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess