EN
  • EN
  • DE

BC847AMB,315

Part No BC847AMB,315
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A 3DFN / Trans GP BJT NPN 45V 0.1A Automotive 3-Pin DFN-B T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Packaging Reel package
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) @ Ib, Ic 200mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 110 @ 2mA, 5V
Power - Max 250mW
Frequency - Transition 100MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 3-XFDFN
Manufacturer Package 3-DFN1006B (0.6x1)
Win Source Part Number 769724-BC847AMB,315
Popularity Medium
Supply and Demand Status Limited
Family Name BC847AMB
Introduction Date March 05, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BC847AMB,315 CAD Model

Description

The Nexperia USA Inc. BC847AMB is a NPN transistor from Nexperia USA Inc..

  • Package: 3-XFDFN
  • Maximum Power: 250mW
  • Collector Current: 100mA
  • Collector-Emitter Voltage Breakdown: 45V
  • DC Current Gain: 110 @ 2mA and 5V
  • Maximum Vce saturation: 200mV @ 500μA, 10mA
  • Frequency Transition: 100MHz
  • Current Collector Cutoff: 15nA (ICBO)
  • Package: 3-DFN1006B (0.6x1)
  • Operating Temperature: 150°C (TJ)

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8153 $52.9945
150+ $0.6689 $100.3350
235+ $0.6480 $152.2800
320+ $0.6271 $200.6720
415+ $0.6062 $251.5730
555+ $0.5435 $301.6425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217,790 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess