EN
  • EN
  • DE

ADA4062-4ACPZ-R7

Part No ADA4062-4ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 3.3V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 2pA
Voltage - Input Offset 750μV
Current - Supply 165μA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Part Number Series ADA4062
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807943-ADA4062-4ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4062-4ACPZ-R7 CAD Model

Description

Product Overview: ADA4062-4ACPZ-R7

The ADA4062-4ACPZ-R7 is a high-performance, quad operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision analog microelectronics. This particular product is part of the ADA4062 series, which is known for its low power consumption and high accuracy, making it an ideal choice for a wide range of applications including sensor interfaces, active filters, and audio amplification.

Key Features

  • Low Power Consumption: The ADA4062-4ACPZ-R7 is designed for power-sensitive applications, offering a low supply current of just 400 µA per amplifier at 5 V, which helps to prolong battery life in portable devices.
  • Wide Supply Voltage Range: It can operate across a wide range of supply voltages from 4.5 V to 36 V, or ±2.25 V to ±18 V dual supply, providing flexibility in various power environments.
  • High Precision: With low offset voltage and low input bias currents, the device ensures high precision in measurement and control systems.
  • Stable Over Temperature: The op-amp maintains its performance characteristics over a wide temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Robust ESD Protection: It comes with built-in electrostatic discharge protection, safeguarding the device during handling and operation.

Package and Quality

The ADA4062-4ACPZ-R7 is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for surface-mount technology (SMT). This package type is known for its excellent thermal performance and reliability.

Applications

With its combination of low power, high precision, and robustness, the ADA4062-4ACPZ-R7 is well-suited for a variety of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Medical devices
  • Instrumentation
  • Audio electronics
  • Automotive control systems

For designers and engineers looking for a reliable and efficient quad operational amplifier, the ADA4062-4ACPZ-R7 from Analog Devices Inc. offers an optimal solution that combines performance with durability.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9825 $50.7025
41+ $2.4472 $100.3352
64+ $2.3707 $151.7248
88+ $2.2943 $201.8984
113+ $2.2178 $250.6114
151+ $1.9884 $300.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess