EN
  • EN
  • DE
  • IT

BC856SF

Part No BC856SF
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS 2PNP 65V 0.1A SC-88  /  Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 400mW Surface Mount 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 110 @ 2mA, 5V
Power - Max 400mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 934055680135
Standard Package 10,000
Win Source Part Number 1048426-BC856SF
Ultra Librarian 3D Model Ultra Librarian BC856SF CAD Model

Description

The BC856SF is a dual PNP bipolar transistor array from Nexperia USA Inc. that is ideal for use in automotive applications.

  • Package: Tape and Reel
  • Standard Package: 10,000 Units
  • Power Rating: 400mW
  • Maximum Voltage Rating: 65V
  • Maximum Collector Current: 100mA
  • Frequency Transition: 100MHz
  • DC Current Gain: 110 @ 2mA and 5V
  • Mounting Technology: Surface Mount
  • Vce Saturation: 300mV @ 5mA and 100mA
  • Package: 6-TSSOP, SC-88, SOT-363
  • Operating Temperature: Up to 150°C
  • Alternative to: BC846BPN, NST65010MW6T1G, NST65011MW6T1G, BC846AS-7, BC856AS-7, and NSVT65010MW6T1G934055680135

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess