EN
  • EN
  • DE

BCM56DSF

Part No BCM56DSF
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type 2 NPN (Dual) Matched Pair
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 500mW
Frequency - Transition 155MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number BCM56
Other Names 934070952135,1727-7829-2,1727-7829-1,1727-7829-6
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278711-BCM56DSF
Ultra Librarian 3D Model Ultra Librarian BCM56DSF CAD Model

Description

The Nexperia USA Inc. BCM56DSF is a dual matched pair bipolar transistor array designed for automotive applications.

  • Maximum Power: 500mW
  • Voltage Breakdown: 80V
  • Popularity: Low popularity
  • Packaging: Supplied in tape and reel packaging
  • Regulations: Compliant with RoHS and REACH regulations
  • Reliability: Reliable choice for automotive applications with its excellent performance and quality

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2454 $50.3070
500+ $0.2014 $100.7000
770+ $0.1951 $150.2270
1,060+ $0.1888 $200.1280
1,370+ $0.1825 $250.0250
1,835+ $0.1636 $300.2060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess