EN
  • EN
  • DE

BCM56DSX

Part No BCM56DSX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 80V 1A 6TSOP / Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 80V 1A 155MHz 500mW Surface Mount 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 NPN (Dual) Matched Pair
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 500mW
Frequency - Transition 155MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number BCM56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1356483-BCM56DSX
Ultra Librarian 3D Model Ultra Librarian BCM56DSX CAD Model

Description

The BCM56DSX is a dual NPN bipolar transistor array designed for general-purpose amplification and switching applications.

  • Series: Automotive
  • Manufacturer: Nexperia USA Inc.
  • Standard: AEC-Q101
  • Collector Current: 1A (Max)
  • Collector-Emitter Voltage: 80V (Max)
  • DC Current Gain: 63 @ 150mA and 2V
  • Saturation Voltage: 500mV @ 50mA and 500mA
  • Transition Frequency: 155MHz
  • Package: 6-TSOP
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess