EN
  • EN
  • DE
  • IT

BCP55-10,115

Part No BCP55-10,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 63 @ 150mA, 2V
Maximum Power Dissipation 1.35W
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1022662-BCP55-10,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian BCP55-10,115 CAD Model

Description

The Nexperia USA Inc. BCP55-10,115 is an active NPN transistor with a maximum collector-emitter breakdown voltage of 60V and a maximum current collector of 1A.

  • Frequency Transition: 180MHz
  • Collector Cut-off Current: 100nA
  • Typical Gain: 63 @ 150mA and 2V
  • Maximum Power Dissipation: 1.35W
  • Package: SOT-223
  • Maximum Temperature Range: 150°C (TJ)
  • Applications: Industrial, power management, and automotive applications

You May Also Be Interested in

UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.6299
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1261 $56.1145
1,085+ $0.1035 $112.2975
1,675+ $0.1004 $168.1700
2,310+ $0.0971 $224.3010
2,985+ $0.0939 $280.2915
3,995+ $0.0841 $335.9795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess