EN
  • EN
  • DE

BCP69/A,135

Part No BCP69/A,135
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Description 20 V, 2 A PNP medium power transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976286-BCP69/A,135
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCP69/A,135 CAD Model

Description

The BCP69/A,135 is a PNP bipolar junction transistor (BJT) manufactured by Nexperia USA Inc. It is designed for medium power amplification and switching applications. The /A designation indicates specific electrical characteristics and tolerances, while the ,135 likely refers to the packaging or tape and reel configuration.

Applications

  • Medium power amplification: Amplifying signals in audio amplifiers and other circuits.
  • Switching circuits: Controlling current flow in various applications.
  • Load drivers: Driving relays, solenoids, and other medium-power loads.
  • Linear regulators: Providing stable voltage regulation.
  • DC-DC converters: Used in voltage conversion circuits.

Features

  • PNP transistor: A type of BJT where the current flows from the emitter to the collector when the base is pulled low.
  • Medium power capability: Designed to handle moderate power levels.
  • Low saturation voltage: Minimizes voltage drop across the transistor when it's switched on.
  • High current gain (hFE): Provides significant current amplification.
  • Surface-mount package: Facilitates automated assembly.

Benefits

  • Efficient power amplification: Provides high current gain with low power loss.
  • Reliable switching performance: Enables fast and efficient switching of loads.
  • Compact design: Surface-mount package saves board space.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Cost-effective solution: Offers a good balance of performance and cost.

Additional Details

The BCP69/A,135 is characterized by parameters such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). These parameters must be considered when selecting the transistor for a particular application. The saturation voltage (VCE(sat)) is an important parameter for switching applications, as it affects the efficiency of the circuit. The current gain (hFE) is typically specified at a given collector current and voltage.

The device's thermal resistance should be considered to ensure that the transistor's junction temperature remains within safe limits. A heatsink may be required if the transistor is dissipating significant power. Proper soldering techniques should be employed to avoid damaging the transistor during assembly. ESD precautions should be followed during handling. Specific parameters for the /A variant should be obtained from the manufacturer's datasheet for optimal circuit design.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess