EN
  • EN
  • DE

BSH105,235

Part No BSH105,235
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 20V 1.05A TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 1.05A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 200mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id 570mV @ 1mA (Typ)
Gate Charge (Qg) (Max) @ Vgs 3.9 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 152 pF @ 16 V
Power Dissipation (Max) 417mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Case / Package TO-236-3, SC-59, SOT-23-3
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1510359-BSH105,235
Ultra Librarian 3D Model Ultra Librarian BSH105,235 CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 600V 30A TO247-3
Need more? Email Us
Microchip Technology
MOSFET N-CH 200V 100A TO264
Need more? Email Us
IXYS
MOSFET N-CH 300V 102A 24SMPD
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 500V 10A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 13A PWRDI3333
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 30V 100A D2PAK
Need more? Email Us
IXYS
MOSFET N-CH 500V 64A PLUS247-3
Need more? Email Us
Infineon Technologies
MOSFET N-CH 40V 195A TO247AC
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 550V 5A TO220SIS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,170 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess