EN
  • EN
  • DE

BSH111BKR

Part No BSH111BKR
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 55V 0.21A 3-Pin SOT-23 T/R / MOSFET N-CH 55V SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 210mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 1.3V @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 30pF @ 30V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 302mW (Ta)
Maximum Rds On at Id,Vgs 4 Ohm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024373-BSH111BKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BSH111BK
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BSH111BKR CAD Model

Description

The Nexperia USA Inc. BSH111BKR is an N-channel MOSFET manufactured by Nexperia USA Inc.

  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Power Dissipation (Max): 302mW (Ta)
  • Drive Voltage: 4.5V (Max Rds On, Min Rds On)
  • Family Name: BSH111BK
  • Category: Discrete semiconductor products
  • Status: Active
  • Temperature Range - Operating: -55°C to 150°C (TJ)
  • Case / Package: TO-236AB (SOT23)
  • Dimension: TO-236-3, SC-59, SOT-23-3
  • Drain-Source Breakdown Voltage: 55V
  • Continuous Drain Current: 210mA (Ta) @ 25°C
  • Gate-Source Threshold Voltage: 1.3V @ 250μA
  • Max Gate Charge: 0.5nC @ 4.5V
  • Max Input Capacitance: 30pF @ 30V
  • Maximum Gate-Source Voltage: ±10V
  • Maximum Rds On: 4 Ohm @ 200mA, 4.5V
  • Halogen-Free: Yes
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2029
  • Popularity: High
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0897 $50.2320
1,195+ $0.0840 $100.3800
1,850+ $0.0812 $150.2200
2,650+ $0.0755 $200.0750
3,445+ $0.0726 $250.1070
4,300+ $0.0698 $300.1400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,440 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess