EN
  • EN
  • DE

BSP110,115

Part No BSP110,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 520MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 520mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 40pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.25W (Tc)
Maximum Rds On at Id,Vgs 10 Ohm @ 150mA, 5V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1024424-BSP110,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BSP110,115 CAD Model

Description

The Nexperia USA Inc. BSP110,115 is a high-quality N-channel MOSFET that is suitable for a range of electronic circuits.

  • Maximum Power Dissipation: 6.25W
  • Drain-Source Breakdown Voltage: 100V
  • Continuous Drain Current @ 25°C: 520mA
  • Gate-Source Threshold Voltage: 2V @ 1mA
  • Maximum Input Capacitance @ 10V: 40pF
  • Package: SOT-223
  • Maximum Rds On @ 150mA, 5V: 10 Ohm

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9025 $63.2200
18+ $6.4842 $116.7156
28+ $6.2820 $175.8960
38+ $6.0799 $231.0362
50+ $5.8766 $293.8300
66+ $5.2691 $347.7606
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess