EN
  • EN
  • DE

BSP60,115

Part No BSP60,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP DARL 45V 1A SOT223  /  Bipolar (BJT) Transistor PNP - Darlington 45 V 1 A 200MHz 1.25 W Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 1.3V @ 500µA, 500mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 2000 @ 500mA, 10V
Power - Max 1.25 W
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number BSP60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names BSP60 T/R,1727-5429-2,NEXNEXBSP60,115,1727-5429-1,BSP60,115-ND,568-6878-2,2156-BSP60,115-NEX,568-6878-1,568-6878-6,568-6878-6-ND,933986350115,568-6878-2-ND,568-6878-1-ND,1727-5429-6,BSP60115,BSP60 T/R-ND
Standard Package 1,000
Win Source Part Number 965113-BSP60,115
Ultra Librarian 3D Model Ultra Librarian BSP60,115 CAD Model

Description

The BSP60,115 is a PNP Darlington transistor from Nexperia USA Inc.

  • Application: Automotive
  • AEC-Q101 Compliant: Yes
  • Package: TO-261-4, TO-261AA
  • Supplier Device Package: SOT-223
  • Maximum Power: 1.25 W
  • Maximum Collector Current: 1 A
  • Collector-Emitter Breakdown Voltage: 45 V
  • DC Current Gain: 2000 @ 500mA, 10V
  • Frequency Transition: 200MHz
  • Vce Saturation: 1.3V @ 500μA, 500mA
  • Maximum Collector Cutoff: 50nA
  • Packaging: Tape and Reel
  • Standard Package: 1,000
  • Alternative Parts: DCP51-16-13, BCP5116TA, PZT3906, BCP51TA, BCP51, and NJT4030PT1G

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7443 $52.1010
165+ $0.6108 $100.7820
255+ $0.5917 $150.8835
350+ $0.5726 $200.4100
455+ $0.5535 $251.8425
605+ $0.4962 $300.2010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess