EN
  • EN
  • DE

BSS84AKV,115

Part No BSS84AKV,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 50V 0.17A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 170mA
Maximum Rds On at Id,Vgs 7.5 Ohm @ 100mA, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.35nC @ 5V
Max Input Capacitance 36pF @ 25V
Maximum Power Dissipation 500mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1024540-BSS84AKV,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSS84AKV,115 CAD Model

Description

The BSS84AKV,115 is a dual P-channel logic level gate FET electronic component manufactured by Nexperia USA Inc.

  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Description: Designed to provide low on-state resistance and fast switching speed.
  • Application: Suitable for various applications that require power management and switching control.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,740 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess