EN
  • EN
  • DE

BST82,235

Part No BST82,235
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description MOSFET N-CH 100V 190MA TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 190mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 10Ohm @ 150mA, 5V
Vgs(th) (Max) @ Id 2V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 10 V
Power Dissipation (Max) 830mW (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Case / Package TO-236-3, SC-59, SOT-23-3
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1495209-BST82,235
Ultra Librarian 3D Model Ultra Librarian BST82,235 CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 150V 8 DUAL COOL88
Need more? Email Us
IXYS
MOSFET N-CH 600V 80A PLUS247-3
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 30V 100A D2PAK
Lowest to $2.3013
IXYS
MOSFET N-CH 500V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 75V 520A PLUS247-3
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 22.4A D2PAK
Need more? Email Us
Nexperia USA Inc.
NEXPERIA BUK7107 - N-CHANNEL TRE
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 60V 13A PWRDI3333
Need more? Email Us
IXYS
MOSFET N-CH 600V 82A PLUS264
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283,360 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess