EN
  • EN
  • DE

BUK4D16-20X

Part No BUK4D16-20X
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description SMALL SIGNAL MOSFET FOR AUTOMOTI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 8.5A (Ta), 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 8V
Rds On (Max) @ Id, Vgs 14mOhm @ 9A, 8V
Vgs(th) (Max) @ Id 1.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 931 pF @ 10 V
Power Dissipation (Max) 2W (Ta), 19W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian BUK4D16-20X CAD Model

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523
Diodes Incorporated
MOSFET N-CH 50V 300MA SOT23
Lowest to $11.7294
Diodes Incorporated
DIODE
Lowest to $0.1106
Infineon Technologies
MOSFET N-CH 600V 4.4A TO220-3
Lowest to $1.1642
Diodes Incorporated
BSS FAMILY SOT323 T&R 3K
Lowest to $0.3493
Infineon Technologies
MOSFET N-CH 75V 42A DPAK
Lowest to $2.0374
Siliconix
MOSFET P-CH 100V 5.6A DPAK
Lowest to $10.1866
Alpha & Omega Semiconductor Inc.
LINEAR IC
Lowest to $8.7314
Nexperia USA Inc.
MOS DISCRETES
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess