EN
  • EN
  • DE

BUK6210-55C,118

Part No BUK6210-55C,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 78A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 78A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 9.6 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025143-BUK6210-55C,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK6210-55C,118 CAD Model

Description

The BUK6210-55C,118 is a logic level N-channel MOSFET manufactured by Nexperia. It is designed for applications requiring efficient and reliable switching, such as DC-DC converters, load switches, and motor control. The MOSFET features low on-resistance and fast switching speeds, making it suitable for high-frequency operation.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient power conversion in various electronic devices.
  • Load Switches: Employed as load switches to control the power supply to different parts of a circuit.
  • Motor Control: Utilized in motor control circuits for controlling the speed and direction of small motors.
  • Power Management: Incorporated in power management systems for efficient power distribution and control.
  • LED Lighting: Used in LED lighting applications for switching and dimming control.

Features

  • Logic Level Gate Drive: Operates with a logic level gate drive voltage, simplifying the interface with microcontrollers and other logic devices.
  • Low On-Resistance (RDS(on)): Offers low on-resistance, minimizing conduction losses and improving efficiency.
  • Fast Switching Speed: Features fast switching speeds, reducing switching losses and enabling high-frequency operation.
  • TrenchMOS Technology: Utilizes TrenchMOS technology for enhanced performance and efficiency.
  • Surface Mount Package: Comes in a small surface mount package, suitable for automated assembly.

Benefits

  • Efficient Switching: Low on-resistance and fast switching speeds result in efficient switching performance.
  • Simplified Interface: Logic level gate drive simplifies the interface with microcontrollers.
  • Reduced Power Losses: TrenchMOS technology minimizes power losses, improving overall efficiency.
  • Compact Design: Small surface mount package allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures reliable performance in various operating conditions.

Technical Specifications

The BUK6210-55C,118 typically features a drain-source voltage (VDS) of 55V and a continuous drain current (ID) of 12A. The on-resistance (RDS(on)) is typically 10 mOhms at a gate-source voltage of 10V. The gate threshold voltage (VGS(th)) is typically 2V. The device is available in a LFPAK33 package. These specifications make it suitable for a wide range of low to medium power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0162 $60.1944
29+ $4.1164 $119.3756
44+ $3.9882 $175.4808
60+ $3.8589 $231.5340
78+ $3.7307 $290.9946
104+ $3.3449 $347.8696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess