EN
  • EN
  • DE

BUK6213-30A,118

Part No BUK6213-30A,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 55A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1986pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 102W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1025146-BUK6213-30A,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK6213-30A,118 CAD Model

Description

The Nexperia USA Inc. electronic component is an N-channel MOSFET technology with a drain-source breakdown voltage of 30V.

  • Drain-Source Breakdown Voltage: 30V
  • Maximum Gate Charge: 44nC @ 10V
  • Maximum Input Capacitance: 1986pF @ 25V
  • Temperature Range: -55°C to 175°C (TJ)
  • Case/Package: DPAK

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,233 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess