EN
  • EN
  • DE

BUK6507-75C,127

Part No BUK6507-75C,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 100A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 1mA
Max Gate Charge 123nC @ 10V
Max Input Capacitance 7600pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 204W (Tc)
Maximum Rds On at Id,Vgs 7.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025160-BUK6507-75C,127
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian BUK6507-75C,127 CAD Model

Description

The Nexperia USA Inc. BUK6507-75C,127 is an N-channel MOSFET from Nexperia USA Inc.

  • Drain-Source Breakdown Voltage: 75V
  • Continuous Drain Current: 100A (Tc)
  • Gate-Source Threshold Voltage: 2.8V @ 1mA
  • Maximum Gate Charge: 123nC @ 10V
  • Maximum Input Capacitance: 7600pF @ 25V
  • Maximum Rds On at Id,Vgs: 7.6 mOhm @ 25A, 10V
  • Power Dissipation: 204W (Tc)
  • Mounting: Through Hole
  • Package: TO-220-3
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Product Status: Obsolete (EOL)
  • Popularity: Medium
  • Quantity per Package: 50

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8434 $64.5190
80+ $1.5131 $121.0480
120+ $1.4657 $175.8840
165+ $1.4183 $234.0195
215+ $1.3710 $294.7650
285+ $1.2289 $350.2365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess