EN
  • EN
  • DE

BUK6D22-30EX

Part No BUK6D22-30EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 7.2A/22A 6DFN / N-Channel 30 V 7.2A (Ta), 22A (Tc) 2W (Ta), 19W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 7.2A (Ta), 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 22mOhm @ 7.2A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 440 pF @ 15 V
FET Feature -
Power Dissipation (Max) 2W (Ta), 19W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number BUK6D22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356090-BUK6D22-30EX
Ultra Librarian 3D Model Ultra Librarian BUK6D22-30EX CAD Model

Description

The BUK6D22-30EX is an N-channel MOSFET from Nexperia USA Inc. It is part of the Automotive, AEC-Q101 series and comes in a 6-UDFN Exposed Pad package.

  • Drain-to-Source Voltage: 30V
  • Continuous Drain Current: 7.2A
  • On-Resistance: 22mOhm @ 7.2A and 10V
  • Gate Charge: 14nC @ 10V
  • Gate-Source Voltage: ±20V
  • Input Capacitance: 440pF @ 15V
  • Maximum Power Dissipation: 2W @ 175°C
  • Operating Temperature Range: -55°C to 175°C
  • Mounting Type: Surface Mount
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3476 $53.9040
80+ $1.2624 $100.9920
125+ $1.2197 $152.4625
180+ $1.1344 $204.1920
230+ $1.0918 $251.1140
290+ $1.0491 $304.2390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess