EN
  • EN
  • DE

BUK6D23-40EX

Part No BUK6D23-40EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 8A/19A 6DFN / N-Channel 40 V 8A (Ta), 19A (Tc) 2.3W (Ta), 15W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 8A (Ta), 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 23mOhm @ 8A, 10V
Vgs(th) (Max) @ Id 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 582 pF @ 20 V
FET Feature -
Power Dissipation (Max) 2.3W (Ta), 15W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number BUK6D23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1352366-BUK6D23-40EX
Ultra Librarian 3D Model Ultra Librarian BUK6D23-40EX CAD Model

Description

The BUK6D23-40EX is a single N-Channel MOSFET transistor with a drain to source voltage rating of 40V and a continuous drain current rating of 8A @ 25°C.

  • Application: Discrete Semiconductor Products; FET; MOSFET
  • Drain-Source Voltage Rating: 40V
  • Continuous Drain Current Rating: 8A @ 25°C
  • On-Resistance (Max): 23mOhm @ 8A
  • Gate Threshold Voltage: 2.7V @ 250μA
  • Gate Charge: 19nC @ 10V
  • Mounting Type: Surface Mount
  • Package: 6-UDFN Exposed Pad
  • REACH Unaffected: Yes
  • ECCN: EAR99
  • Manufacturer: Nexperia USA Inc.
  • Series: BUK6D23
  • Packaging: Tape & Reel
  • Market Status: Active

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess