EN
  • EN
  • DE

BUK6D385-100EX

Part No BUK6D385-100EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 1.4A (Ta), 3.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 385mOhm @ 1.5, 10V
Vgs(th) (Max) @ Id 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 195 pF @ 50 V
Power Dissipation (Max) 2W (Ta), 15W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number BUK6D385
Other Names 1727-8657-2,1727-8657-1,934660946115,1727-8657-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278238-BUK6D385-100EX
Ultra Librarian 3D Model Ultra Librarian BUK6D385-100EX CAD Model

Description

The BUK6D385-100EX is an N-channel MOSFET transistor from Nexperia USA Inc.

  • Drain-Source Voltage: 100 V
  • Continuous Drain Current: 1.4 A @ 25°C
  • Maximum On-Resistance: 385 mOhm @ 1.5 A, 10 V
  • Gate Threshold Voltage: 2.7 V @ 250 µA
  • Maximum Power Dissipation: 2 W @ 25°C
  • Maximum Gate Charge: 6.8 nC @ 10 V
  • Package: Tape and Reel
  • Units per Package: 3,000
  • Mounting Type: SMD (SMT)
  • Application: MOSFET Transistor
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,394 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess