EN
  • EN
  • DE

BUK6Y33-60PX

Part No BUK6Y33-60PX
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET P-CH 60V 30A LFPAK56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000452-BUK6Y33-60PX
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101, TrenchMOS™
Series Tape & Reel (TR)
Technology MOSFET (Metal Oxide)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Vgs (Max) ±20V
Ultra Librarian 3D Model Ultra Librarian BUK6Y33-60PX CAD Model

Description

The Nexperia USA Inc. is a Discrete Semiconductor Product that is used in the manufacturing of FETs, MOSFETs, and Single FETs, MOSFETs.

  • Series: Tape & Reel (TR) Series and the Automotive, AEC-Q101, TrenchMOS™ Series
  • Technology: MOSFET (Metal Oxide)
  • Operating Temperature: -55°C ~ 175°C (TJ)
  • Mounting Type: Surface Mount
  • Package/Case: SC-100, SOT-669
  • Supplier Device Package: LFPAK56, Power-SO8
  • Vgs (Max): ±20V

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2000 $55.8000
18+ $5.8000 $104.4000
27+ $5.6000 $151.2000
39+ $5.2000 $202.8000
50+ $5.0000 $250.0000
63+ $4.8000 $302.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess