EN
  • EN
  • DE

TPD4144AKQ

Part No TPD4144AKQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case DIP26
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716801-TPD4144AKQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4144AKQ CAD Model

Description

The Toshiba TPD4144AKQ is a high-voltage gate driver IC designed for driving MOSFETs and IGBTs in a variety of power electronics applications. This gate driver features multiple protection functions and a high output current capability, making it suitable for demanding applications such as motor drives, power supplies, and inverters.

Applications

  • Motor drives for industrial equipment.
  • Uninterruptible power supplies (UPS).
  • Inverters for solar power systems.
  • Power factor correction (PFC) circuits.
  • Welding machines.
  • Induction heating systems.

Features

  • High Output Current: Capable of sourcing and sinking high currents to quickly switch MOSFETs and IGBTs.
  • High Voltage Capability: Designed to operate with high-voltage power devices.
  • Under-Voltage Lockout (UVLO): Protects the driven power device from damage due to low supply voltage.
  • Over-Current Protection (OCP): Shuts down the gate driver in the event of an over-current condition.
  • Short-Circuit Protection (SCP): Provides protection against short circuits in the driven power device.
  • Dead Time Control: Allows for adjustable dead time to prevent shoot-through in bridge circuits.
  • Input Logic Compatibility: Compatible with a wide range of input logic levels.

Benefits

  • Improved System Efficiency: Enables efficient switching of power devices, reducing power losses.
  • Enhanced System Reliability: Protection features prevent damage to the driven power device and the gate driver itself.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count and board space.
  • Increased System Performance: High output current capability allows for fast switching speeds.
  • Robust Protection: Comprehensive protection features ensure reliable operation in harsh environments.

The TPD4144AKQ is typically packaged in a surface-mount package for easy integration into circuit boards. It requires an external power supply for operation. The device's protection features are crucial for preventing damage to the MOSFETs or IGBTs it drives, as well as protecting itself from fault conditions. Proper heatsinking may be required depending on the operating conditions and output current. The datasheet should be consulted for detailed information regarding its electrical characteristics, thermal performance, and application guidelines. This gate driver is a vital component in many power electronics systems, providing reliable and efficient control of power devices.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess