EN
  • EN
  • DE

BUK7508-55A,127

Part No BUK7508-55A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A TO220AB / Trans MOSFET N-CH 55V 126A Automotive 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series TrenchMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 76nC @ 0V
Input Capacitance (Ciss) (Maximum) @ Vds 4352pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 254W (Tc)
Rds On (Maximum) @ Id, Vgs 8 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 770652-BUK7508-55A,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Family Name BUK7508-55A
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK7508-55A,127 CAD Model

Description

The Nexperia USA Inc. BUK7508-55A is a TrenchMOS MOSFET with a through-hole mounting style and a TO-220-3 package.

  • Mounting Style: Through-hole
  • Package: TO-220-3
  • Drain-Source Voltage: 55V
  • Continuous Drain Current @ 25°C: 75A
  • Gate Charge: 76nC @ 0V
  • Input Capacitance: 4352pF @ 25V
  • Power Dissipation @ Tc: 254W
  • Rds On: 8 mOhm @ 25A, 10V
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Estimated EOL date
  • Compliance: Halogen-free
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Package Quantity: 50

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess