EN
  • EN
  • DE

BUK7509-55A,127

Part No BUK7509-55A,127
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description NEXPERIA BUK7509-55A - 75A, 55V,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 55 V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 9mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 62 nC @ 0 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3271 pF @ 25 V
Power Dissipation (Max) 211W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Through Hole
Supplier Device Package TO-220AB
Case / Package TO-220-3
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1495115-BUK7509-55A,127
Ultra Librarian 3D Model Ultra Librarian BUK7509-55A,127 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
BUK4D72-30X
Lowest to $5.8209
Cree/Wolfspeed
SIC, MOSFET, 21M, 1200V, TO-247-
Lowest to $61.1195
Renesas Electronics America
MOSFET N-CH 200V 8A TO3P
Lowest to $39.2911
Comchip Technology
MOSFET N-CH 60V 0.3A SOT23-3
Lowest to $0.0627
Diodes Incorporated
MOSFET P-CH 30V 50A 8DFN
Lowest to $1.1642
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187
Infineon Technologies
OPTIMOS 6 POWER-TRANSISTOR,120V
Lowest to $16.1181
Infineon Technologies
MOSFET N-CH 600V 4.4A TO220-3
Lowest to $1.1642
Nexperia USA Inc.
MOSFET P-CH 20V 2.6A TO236AB
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess