EN
  • EN
  • DE

BUK762R0-40E,118

Part No BUK762R0-40E,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A D2PAK / Trans MOSFET N-CH 40V 120A Automotive 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 109.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 8500pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 293W (Tc)
Rds On (Maximum) @ Id, Vgs 2 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 770657-BUK762R0-40E,118
Popularity Medium
Supply and Demand Status Limited
Family Name BUK762R0-40E
Introduction Date July 05, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BUK762R0-40E,118 CAD Model

Description

The Nexperia BUK762R0-40E MOSFET is a high-performance automotive-grade device designed for use in a variety of applications. With a maximum continuous drain current of 120A and a maximum power dissipation of 293W, this MOSFET is capable of handling high-power applications with ease.

  • Continuous Drain Current: 120A
  • Power Dissipation: 293W
  • On-Resistance: 2 mOhm @ 25A, 10V
  • Technology: TrenchMOS
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Mounting: SMD
  • Gate Charge: 109.2nC @ 10V
  • Input Capacitance: 8500pF @ 25V
  • Compliance: Halogen-free, AEC-Q101
  • Manufacturer: Nexperia USA Inc.
  • Estimated EOL Date: 2026

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4771 $51.6985
85+ $1.2120 $103.0200
130+ $1.1741 $152.6330
180+ $1.1362 $204.5160
230+ $1.0984 $252.6320
305+ $0.9848 $300.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess