EN
  • EN
  • DE

BUK78150-55A/CUX

Part No BUK78150-55A/CUX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 5.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 230pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 8W (Tc)
Maximum Rds On at Id,Vgs 150 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1025294-BUK78150-55A/CUX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK78150-55A/CUX CAD Model

Description

The Nexperia USA Inc. BUK78150-55A/CUX is an N-Channel MOSFET with a drain-source breakdown voltage of 55V.

  • Type: N-Channel MOSFET
  • Drain-Source Breakdown Voltage: 55V
  • Continuous Drain Current @ 25°C: 5.5A (Tc)
  • Maximum Power Dissipation: 8W (Tc)
  • Maximum Rds On @ 5A, 10V: 150 mOhm
  • Gate-Source Threshold Voltage @ 1mA: 4V
  • Maximum Input Capacitance @ 25V: 230pF
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Mounting: SMD (SMT)
  • Package: SOT-223
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess