EN
  • EN
  • DE

BUK7K6R2-40E/1X

Part No BUK7K6R2-40E/1X
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description Mosfet Array 40V 40A (Ta) 68W (Ta) Surface Mount LFPAK56D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Bulk
Part Status Obsolete
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 40A (Ta)
Rds On (Max) @ Id, Vgs 5.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 32.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2210pF @ 25V
Power - Max 68W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K6
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1480418-BUK7K6R2-40E/1X
Ultra Librarian 3D Model Ultra Librarian BUK7K6R2-40E/1X CAD Model

You May Also Be Interested in

ON Semiconductor
Lowest to $5.4135
ON Semiconductor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess