EN
  • EN
  • DE

NJG1608KB2-TE1

Part No NJG1608KB2-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 6GHZ 6FLP-B2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Active
RF Type General Purpose
Circuit SPDT
Frequency Range 100MHz ~ 6GHz
Isolation 18dB
Insertion Loss 0.6dB
Test Frequency 5.85GHz
P1dB 30dBm
Impedance 50Ohm
Voltage - Supply 2.5V ~ 6.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-FLP-B2
Base Product Number NJG1608
Standard Package 3,000 pcs
Win Source Part Number 253181-NJG1608KB2-TE1
Ultra Librarian 3D Model Ultra Librarian NJG1608KB2-TE1 CAD Model

Description

The NJG1608KB2-TE1 is an RF switch that belongs to the RF and wireless category. It has an impedance of 50Ohm and operates @ a test frequency of 5.85GHz.

  • Frequency Range: 100MHz to 6GHz
  • Insertion Loss: 0.6dB
  • Isolation: 18dB
  • Type: single-pole double-throw (SPDT) switch
  • Voltage Supply: 2.5V to 6.5V
  • Package: 6-SMD, flat leads
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Nisshinbo Micro Devices Inc.
  • Description: the NJG1608KB2-TE1 is a high-performance RF switch suitable for a wide range of wireless communication applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6781 $61.0290
210+ $0.5565 $116.8650
325+ $0.5391 $175.2075
445+ $0.5218 $232.2010
575+ $0.5043 $289.9725
770+ $0.4521 $348.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,725 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess