EN
  • EN
  • DE

BUK7Y1R7-40HX

Part No BUK7Y1R7-40HX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A LFPAK56  /  N-Channel 40 V 120A (Ta) 294W (Tc) Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 120A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.7mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 3.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 96 nC @ 10 V
Vgs (Max) +20V, -10V
Input Capacitance (Ciss) (Max) @ Vds 6142 pF @ 25 V
Power Dissipation (Max) 294W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number BUK7Y1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-7420-2,1727-7420-1,1727-7420-6,934069303115,BUK7Y1R7-40HX-ND
Standard Package 1,500
Win Source Part Number 1006730-BUK7Y1R7-40HX
Ultra Librarian 3D Model Ultra Librarian BUK7Y1R7-40HX CAD Model

Description

The Nexperia USA Inc. electronic component (product) with Win Source Part Number 1006730-BUK7Y1R7-40HX is a N-Channel MOSFET (Metal Oxide) transistor with a drain to source voltage of 40V and a continuous drain current of 120A (Ta) @ 25°C.

  • Rds On (Max): 1.7mOhm @ 25A, 10V
  • Vgs(th) (Max): 3.6V @ 1mA.
  • Power Dissipation (Max): 294W (Tc).
  • Series: Automotive, AEC-Q101 series
  • Package: Tape & Reel package with a standard package of 1,500.
  • Package/Case: SC-100, SOT-669 package/case
  • Supplier Device Package: LFPAK56, Power-SO8 supplier device package.
  • Gate Charge (Qg) (Max): 96 nC @ 10 V
  • Input Capacitance (Ciss) (Max): 6142 pF @ 25 V.
  • Vgs (Max): +20V, -10V
  • Temperature Range: -55°C to 175°C (TJ).
  • REACH: REACH unaffected
  • ECCN: EAR99.
  • HTSUS: 8541.29.0095.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5558 $54.4530
80+ $1.2765 $102.1200
125+ $1.2366 $154.5750
170+ $1.1968 $203.4560
220+ $1.1569 $254.5180
290+ $1.0372 $300.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,382 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess