EN
  • EN
  • DE

BZB784-C9V1,115

Part No BZB784-C9V1,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 9.1V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 180mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1025703-BZB784-C9V1,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB784-C9V1,115 CAD Model

Description

The Nexperia USA Inc. BZB784-C9V1,115 is a SMD (SMT) mounted Common Anode Zener Diode.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: BZB784-C9V1,115
  • Mounting Type: SMD (SMT)
  • Configuration: Common Anode
  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 500nA @ 6V
  • Voltage Rating: 9.1V
  • Maximum Impedance: 15 Ohm
  • Category: Discrete Semiconductor Products
  • Lifecycle Status: Active
  • Package Type: SOT-323-3
  • Maximum Power Dissipation: 180mW
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Lowest to $0.2021
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0747 $50.0490
1,635+ $0.0613 $100.2255
2,530+ $0.0594 $150.2820
3,480+ $0.0575 $200.1000
4,505+ $0.0555 $250.0275
6,025+ $0.0498 $300.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess