EN
  • EN
  • DE

BZB84-B11,215

Part No BZB84-B11,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 11V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 11V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025704-BZB84-B11,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B11,215 CAD Model

Description

The Nexperia BZB84-B11,215 is a 1 pair common anode SMD zener diode.

  • Manufacturer: Nexperia
  • Product Name: BZB84-B11,215
  • Configuration: 1 Pair Common Anode
  • Mounting Type: SMD
  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 100nA @ 8V
  • Zener Voltage: 11V
  • Maximum Impedance: 20 Ohm
  • Package: TO-236AB (SOT23)
  • Maximum Power Dissipation: 300mW
  • Category: Discrete Semiconductor Products
  • Lifecycle Status: Active
  • Popularity: Medium

You May Also Be Interested in

Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Nexperia USA Inc.
DIODE ZENER ARRAY 36V SOT23
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,330+ $0.0436 $57.9880
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,900+ $0.0325 $289.2500
11,905+ $0.0291 $346.4355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess