EN
  • EN
  • DE

BZB84-B68,215

Part No BZB84-B68,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 68V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 68V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 240 Ohm
Current - Reverse Leakage @ Vr 50nA @ 47.6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025711-BZB84-B68,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-B68,215 CAD Model

Description

The 1025711-BZB84-B68,215 is a SMD zener diode from Nexperia USA Inc.

  • Voltage Rating: 68V
  • Forward Voltage (Max): 900mV @ 10mA
  • Reverse Leakage Current (Max): 50nA @ 47.6V
  • Power Dissipation (Max): 300mW
  • Impedance: 240 Ohm
  • Supply and Demand Status: Balanced
  • Package: TO-236AB (SOT23)

You May Also Be Interested in

Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0927
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0323
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1175 $50.5250
1,040+ $0.0964 $100.2560
1,610+ $0.0934 $150.3740
2,215+ $0.0904 $200.2360
2,865+ $0.0874 $250.4010
3,835+ $0.0783 $300.2805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,153 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess