EN
  • EN
  • DE

BZB84-C36,215

Part No BZB84-C36,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 36V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 50nA @ 25.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025716-BZB84-C36,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C36,215 CAD Model

Description

The Nexperia USA Inc. 1025716-BZB84-C36,215 is a discrete semiconductor product that comes in a TO-236AB (SOT23) case/package.

  • Package: TO-236AB (SOT23)
  • Configuration: 1 pair common anode
  • Voltage Rating: 36V
  • Forward Voltage (Vf) (Max) @ If: 900mV @ 10mA
  • Reverse Leakage @ Vr: 50nA @ 25.2V
  • Tolerance: ±5%
  • Impedance (Max) (Zzt): 90 Ohm
  • Mounting Type: SMD (SMT)
  • Packaging: Reel - TR
  • Power Dissipation (Max): 300mW
  • Popularity: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.0681
NXP / Nexperia
Dual Zener diodes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess