EN
  • EN
  • DE

BZT52-B13X

Part No BZT52-B13X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 590MW SOD123  /  Zener Diode 13 V 590 mW ±2.31% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±2.31%
Power - Max 590 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52-B13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934071174115
Standard Package 3,000
Win Source Part Number 959501-BZT52-B13X
Ultra Librarian 3D Model Ultra Librarian BZT52-B13X CAD Model

Description

The 959501-BZT52-B13X is a diode that is used for single zener applications manufactured by Nexperia USA Inc..

  • Series: Automotive, AEC-Q101
  • Package: Tape & Reel (TR)
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Tolerance: ±2.31 percent
  • Maximum Power: 590 mW
  • Voltage Forward: 900 mV @ 10 mA
  • Current Reverse Leakage @ Vr: 100 nA @ 8 V
  • Voltage Zener: 13 V
  • Impedance: 10 Ohms
  • Package/Case: SOD-123
  • Supplier Device Package: SOD-123
  • Temperature Range: -55°C ~ 150°C (TA)

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess