EN
  • EN
  • DE

BZT52-C10X

Part No BZT52-C10X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 350MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±6%
Power - Max 350 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367751-BZT52-C10X
Ultra Librarian 3D Model Ultra Librarian BZT52-C10X CAD Model

Description

The BZT52-C10X is a single Zener diode from the BZT52 series manufactured by Nexperia USA Inc.

  • Temperature Range: -55°C to 150°C
  • Zener Voltage (Vz): 10V
  • Tolerance: ±6%
  • Power Dissipation: 350mW
  • Mounting Type: Surface Mountable
  • Package: SOD-123
  • Status: Active
  • Category: Discrete Semiconductor Products
  • Application: Voltage regulation

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,735+ $0.0289 $50.1415
4,220+ $0.0237 $100.0140
6,525+ $0.0230 $150.0750
9,010+ $0.0222 $200.0220
11,630+ $0.0215 $250.0450
15,545+ $0.0193 $300.0185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 1735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess