EN
  • EN
  • DE

BZT52-C15X

Part No BZT52-C15X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 14.7V 350MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Zener Diode 14.7 V 350 mW ±6.1% Surface Mount SOD-123
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BZT52-C15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52-C15X-ND, 1727-7688-2, 1727-7688-1, 1727-7688-6, 934071129115
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865201-BZT52-C15X
Ultra Librarian 3D Model Ultra Librarian BZT52-C15X CAD Model

Description

The BZT52-C15X is a zener diode with a voltage of 14.7V and a power of 350mW.

  • Voltage: 14.7V
  • Power: 350mW
  • Package: Surface Mount SOD-123
  • Family: BZT52-C15
  • Tolerance: ±6.1%
  • Operating Temperature Range: -55°C to 150°C
  • Compliance: AEC-Q101 automotive standard
  • Supply and Demand Status: Limited
  • Package Type: Reel
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 26 weeks
  • REACH: Unaffected
  • ECCN: EAR99
  • Mounting Type: Surface Mount

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,820+ $0.0275 $50.0500
4,425+ $0.0226 $100.0050
6,850+ $0.0219 $150.0150
9,435+ $0.0212 $200.0220
12,200+ $0.0205 $250.1000
16,395+ $0.0183 $300.0285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess