EN
  • EN
  • DE

BZT52H-B13,115

Part No BZT52H-B13,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 375MW SOD123F  /  Zener Diode 13 V 375 mW ±2% Surface Mount SOD-123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±2%
Power - Max 375 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123F
Base Product Number BZT52H-B13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names BZT52H-B13115,568-11961-1-ND,568-11961-6,1727-2090-2,BZT52H-B13,115-ND,934064797115,568-11961-1,1727-2090-1,568-12241-1-ND,568-12241-2-ND,568-11960-2-ND,1727-2090-6,568-11961-6-ND,568-12241-6-ND
Standard Package 3,000
Win Source Part Number 1162372-BZT52H-B13,115
Ultra Librarian 3D Model Ultra Librarian BZT52H-B13,115 CAD Model

Description

The BZT52H-B13 is a zener diode used in discrete semiconductor products. Nexperia USA Inc.

  • Supplier: Win Source
  • Series: Automotive AEC-Q101
  • Packaging: Tape and reel
  • Standard Package: 3,000
  • Maximum Power: 375mW
  • Voltage Forward: 900mV @ 10mA
  • Voltage Reverse Leakage @ Vr: 100nA @ 8V
  • Voltage Zener: 13V
  • Impedance: 10 ohms
  • Package/Case: SOD-123F
  • Operating Temperature: -65°C to 150°C (TA)

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,470 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess