EN
  • EN
  • DE
  • IT

BZT52H-C2V4,115

Part No BZT52H-C2V4,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 375MW SOD123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.4V
Tolerance ±5%
Maximum Power Dissipation 375mW
Impedance (Max) (Zzt) 85 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123F
Win Source Part Number 1026054-BZT52H-C2V4,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-C2V4,115 CAD Model

Description

The Nexperia USA Inc. BZT52H-C2V4,115 is a SMD (SMT) mounted Zener diode.

  • Maximum Forward Voltage @ 10mA: 900mV
  • Reverse Leakage Current @ 1V: 50μA
  • Zener Voltage: 2.4V
  • Maximum Impedance: 85 Ohm
  • Maximum Power Dissipation: 375mW
  • Operating Temperature Range: -65°C to 150°C
  • Package: SOD-123F
  • Popularity: popular
  • Supply and Demand Status: sufficient

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 13.8V~15.6V 500mW 15V SOD-123
Lowest to $0.0100
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
1W 4.3V LL-41
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1W 24V LL-41
Lowest to $0.0243
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 4.8V~5.4V 500mW 5.1V SOD-123
Lowest to $0.1631
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0288 $56.1600
4,740+ $0.0236 $111.8640
7,320+ $0.0230 $168.3600
10,105+ $0.0222 $224.3310
13,025+ $0.0215 $280.0375
17,445+ $0.0193 $336.6885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess