EN
  • EN
  • DE

BZT52H-C9V1,115

Part No BZT52H-C9V1,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 375MW SOD123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 375mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123F
Win Source Part Number 1026077-BZT52H-C9V1,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-C9V1,115 CAD Model

Description

The BZT52H-C9V1,115 is a Zener diode manufactured by Nexperia USA Inc.

  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 500nA @ 6V
  • Nominal Voltage: 9.1V
  • Impedance (Max): 10 Ohm
  • Mounting Type: SMD (SMT)
  • Package: SOD-123F
  • Power Dissipation (Max): 375mW
  • Category: Discrete Semiconductor Products
  • Operating Temperature: -65°C to 150°C
  • Popularity: Medium
  • Supply and Demand: Medium

You May Also Be Interested in

ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to €0.5498
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to €0.0304
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to €0.1340
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to €0.0400
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to €0.2398
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to €0.0772
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to €0.0461

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ €0.1053 €45.7865
920+ €0.0986 €90.7470
1,430+ €0.0953 €136.2556
2,045+ €0.0887 €181.3209
2,660+ €0.0853 €226.9274
3,320+ €0.0820 €272.0960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239,180 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess