EN
  • EN
  • DE

BZT52-B5V1X

Part No BZT52-B5V1X
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 590MW SOD123 / Zener Diode 5.1 V 590 mW ±1.96% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±1.96%
Power - Max 590 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52-B5V1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1727-7681-6,2156-BZT52-B5V1X-1727,934071152115,BZT52-B5V1X-ND,1727-7681-2,1727-7681-1
Standard Package 3,000
Win Source Part Number 1324866-BZT52-B5V1X
Ultra Librarian 3D Model Ultra Librarian BZT52-B5V1X CAD Model

Description

The BZT52-B5V1X is a zener diode that is used in discrete semiconductor products.

  • Voltage Zener (Nom) (Vz): 5.1V
  • Impedance (Max) (Zzt): 60 Ohms
  • Mounting Technology: Surface Mount
  • Power - Max: 590 mW
  • Voltage Forward (Vf) (Max) @ If: 900 mV @ 10 mA
  • Current Reverse Leakage @ Vr: 2 µA @ 2 V
  • Package: SOD-123
  • Temperature Range: -55°C to 150°C
  • Tolerance: ±1.96%
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to €0.8754
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to €0.3958
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to €0.0772
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to €0.2139
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to €0.2398
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to €0.0400
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to €0.2966
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to €0.0500
Micro Commercial Co
Interface
Lowest to €0.1447

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036

Pricing & Ordering

Quantity Unit Price Ext. Price
2,540+ €0.0207 €52.5030
6,175+ €0.0170 €104.6874
9,555+ €0.0165 €157.6586
13,160+ €0.0160 €209.9831
17,010+ €0.0154 €262.1615
22,730+ €0.0138 €313.2267
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 2540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess