EN
  • EN
  • DE

BZV55-C6V2,115

Part No BZV55-C6V2,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW LLDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features Zener Diode 6.2 V 500 mW ±5% Surface Mount LLDS; MiniMelf
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range -65°C ~ 200°C
Mounting Surface Mount
Package DO-213AC, MINI-MELF, SOD-80
Case / Package LLDS; MiniMelf
Family Name BZV55-C6V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 568-6267-6, 568-6267-1-ND, 568-6267-2-ND, BZV55-C6V2 T/R, 568-6267-2, BZV55-C6V2,115-ND, 568-6267-1, 933699470115, 1727-4973-6, 1727-4973-2, 568-6267-6-ND, BZV55-C6V2 T/R-ND, 1727-4973-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913956-BZV55-C6V2,115
Ultra Librarian 3D Model Ultra Librarian BZV55-C6V2,115 CAD Model

Description

The Nexperia USA Inc. BZV55-C6V2 is a surface-mount Zener diode that can operate in a wide temperature range of -65°C to 200°C.

  • Package: miniMelf
  • Power Rating: 500mW
  • Tolerance: ±5%
  • Series: BZV55-C6V2
  • Packaging: reel of 2500 pieces
  • Popularity: high
  • Demand and Supply Balance: balanced
  • ECCN: EAR99
  • REACH: unaffected
  • Impedance: 9 ohms
  • Ideal for: use in discrete semiconductor products.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,800+ $0.0278 $50.0400
4,370+ $0.0229 $100.0730
6,790+ $0.0221 $150.0590
9,350+ $0.0214 $200.0900
12,080+ $0.0207 $250.0560
16,130+ $0.0186 $300.0180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,490 pieces
MOQ: 1800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess