EN
  • EN
  • DE
  • IT

BZX79-C51,133

Part No BZX79-C51,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 400MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 180 Ohm
Current - Reverse Leakage @ Vr 50nA @ 35.7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 1026613-BZX79-C51,133
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX79-C51,133 CAD Model

Description

The BZX79-C51,133 is a zener diode with a nominal voltage of 51V and a maximum power dissipation of 400mW.

  • Nominal Voltage: 51V
  • Maximum Power Dissipation: 400mW
  • Maximum Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 35.7V
  • Package: Ammo
  • Mounting: Through Hole
  • Tolerance: ±5%
  • Maximum Impedance: 180 Ohm
  • Suitable For: Voltage regulation, protection, and stabilization

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
NTE
DIODE ZENER 130V 5W AXIAL
Lowest to $0.1164
Taiwan Semiconductor
DIODE ZENER 180V 1.25W DO214AC
Need more? Email Us
GOOD-ARK Electronics
DIODE, ZENER, 3W, 5.1V, DO-214AA
Lowest to $0.0968
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
DIODE ZENER 12V 500MW MINI MELF
Lowest to $0.0781
Taiwan Semiconductor
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us
ON Semiconductor
DIODE ZENER 3V 225MW SOT23-3
Lowest to $0.0345

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess