EN
  • EN
  • DE

BZX84-B5V1,215

Part No BZX84-B5V1,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 250MW TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±2%
Power - Max 250 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Operating Temperature -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB;5;9;7;10;8;3;4;2;1;118;1514;641;31;4878;2439;5272;600039;261;2832;4786;480;4024;160;18;4491;1465;600425;353;150;278;600066;600049;1727;3372;954;568;488;10;3757;600090;2516;1833;20;846;600;5399;1655;1801;602061;893;264;600277;112;13;818;0;117284;97464;129498;97466;117285;131423;95707;95710;120499;90757;95712;124332;94547;93759;93760;89902;120391;60902;94549;60904;60906;94550;60908;94552;60910;120403;105431;87856;120413;93511;93510;93512;93513;98460;120423;128832;128834;112600;120542;120822;115430;112605;112607;115867;124435;120399;88553;94559;94539;94537;120422;95857;120419;120400;97548;94561;93514;132584;122773;128836;128835;87857;93740;130394;95978;120416;93515;93516;112609;130035;107281;93517;93518;112602;131376;130036;107283;111837;120392;120395;94563;100723;128831;120417;22845;114615;120407;114614;124333;108843;114621;15837;94564;94565;120541;114226;106411;120409;1244;87519;87520;87521;87945;114623;114622;114625;120406;120821;90754;129298;90755;97512;97511;112798;123182;122670;93521;93519;93520;93522;112601;132583;131379;101918;129315;111481;97507;97508;100704;115875;120427;120397;114627;120418;119972;94568;15828;89325;120421;93524;124787;124783;124786;124782;124781;124785;124788;124780;124784;128829;128830;128833;53540;120425;120239;120415;129931;120404;120426;131377;108996;120414;120401;120412;120398;120428;120393;110814;16328;120396;120402;120389;92063;103025;120390;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;750 mV;765 mV;1 V;1.8 V;1.9 V;1.99 V;2 V;2.1 V;2.11 V;2.12 V;2.2 V;2.21 V;2.25 V;2.3 V;2.32 V;2.33 V;2.4 V;2.43 V;2.45 V;2.5 V;2.53 V;2.55 V;2.6 V;2.63 V;2.65 V;2.7 V;2.71 V;2.78 V;2.79 V;2.8 V;2.9 V;2.93 V;2.96 V;3 V;3.08 V;3.1 V;3.12 V;3.14 V;3.2 V;3.23 V;3.27 V;3.3 V;3.31 V;3.38 V;3.4 V;3.42 V;3.43 V;3.5 V;3.53 V;3.57 V;3.58 V;3.6 V;3.68 V;3.7 V;3.72 V;3.73 V;3.8 V;3.84 V;3.88 V;3.9 V;3.91 V;3.92 V;3.99 V;4 V;4.03 V;4.1 V;4.11 V;4.15 V;4.17 V;4.2 V;4.25 V;4.3 V;4.31 V;4.33 V;4.38 V;4.4 V;4.44 V;4.5 V;4.52 V;4.55 V;4.56 V;4.6 V;4.65 V;4.66 V;4.68 V;4.7 V;4.71 V;4.8 V;4.81 V;4.9 V;4.94 V;4.95 V;5 V;5.07 V;5.08 V;5.09 V;5.1 V;5.11 V;5.2 V;5.23 V;5.26 V;5.3 V;5.32 V;5.35 V;5.4 V;5.415 V;5.42 V;5.43 V;5.45 V;5.49 V;5.5 V;5.55 V;5.59 V;5.6 V;5.61 V;5.62 V;5.65 V;5.75 V;5.76 V;5.8 V;5.85 V;5.89 V;5.9 V;5.94 V;5.95 V;5.99 V;6 V;6.1 V;6.11 V;6.12 V;6.15 V;6.2 V;6.25 V;6.28 V;6.3 V;6.35 V;6.4 V;6.45 V;6.46 V;6.5 V;6.55 V;6.6 V;6.66 V;6.7 V;6.75 V;6.79 V;6.8 V;6.81 V;6.84 V;6.85 V;6.9 V;7 V;7.02 V;7.04 V;7.05 V;7.1 V;7.15 V;7.2 V;7.21 V;7.25 V;7.26 V;7.3 V;7.35 V;7.4 V;7.44 V;7.45 V;7.48 V;7.5 V;7.51 V;7.55 V;7.6 V;7.68 V;7.7 V;7.73 V;7.9 V;7.93 V;7.95 V;7.99 V;8 V;8.1 V;8.19 V;8.2 V;8.24 V;8.3 V;8.4 V;8.46 V;8.5 V;8.51 V;8.55 V;8.65 V;8.7 V;8.75 V;8.76 V;8.79 V;8.8 V;8.87 V;8.9 V;9 V;9.04 V;9.05 V;9.06 V;9.07 V;9.1 V;9.11 V;9.3 V;9.35 V;9.36 V;9.4 V;9.45 V;9.5 V;9.65 V;9.66 V;9.7 V;9.8 V;9.9 V;9.95 V;9.99 V;10 V;10.05 V;10.1 V;10.19 V;10.21 V;10.3 V;10.33 V;10.4 V;10.45 V;10.6 V;10.66 V;10.7 V;10.78 V;10.9 V;10.96 V;10.99 V;11 V;11.1 V;11.33 V;11.35 V;11.4 V;11.42 V;11.5 V;11.65 V;11.66 V;11.7 V;11.74 V;11.75 V;11.76 V;11.85 V;11.99 V;12 V;12.01 V;12.05 V;12.1 V;12.15 V;12.34 V;12.43 V;12.45 V;12.5 V;12.65 V;12.74 V;12.75 V;12.8 V;12.85 V;12.88 V;12.9 V;13 V;13.03 V;13.15 V;13.2 V;13.22 V;13.25 V;13.3 V;13.33 V;13.45 V;13.67 V;13.75 V;13.79 V;13.8 V;14 V;14.05 V;14.15 V;14.2 V;14.25 V;14.26 V;14.3 V;14.4 V;14.66 V;14.68 V;14.7 V;14.72 V;14.8 V;14.93 V;15 V;15.19 V;15.2 V;15.4 V;15.6 V;15.65 V;15.68 V;15.69 V;15.7 V;16 V;16.1 V;16.18 V;16.2 V;16.23 V;16.64 V;16.7 V;16.72 V;16.9 V;17 V;17.25 V;17.26 V;17.3 V;17.32 V;1
Ultra Librarian 3D Model Ultra Librarian BZX84-B5V1,215 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1405 $50.5800
760+ $0.1316 $100.0160
1,180+ $0.1272 $150.0960
1,695+ $0.1183 $200.5185
2,200+ $0.1138 $250.3600
2,745+ $0.1094 $300.3030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,850 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess