EN
  • EN
  • DE

BZX84-C3V3/A2,215

Part No BZX84-C3V3/A2,215
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Description BZX84 series - Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050457-BZX84-C3V3/A2,215
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84-C3V3/A2,215 CAD Model

Description

The BZX84-C3V3/A2,215 is a surface-mount Zener diode manufactured by Nexperia. Zener diodes are specifically designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This characteristic makes them ideal for voltage regulation, voltage clamping, and overvoltage protection circuits.

Applications

  • Voltage Regulation: Provides a stable 3.3V output in various electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits the voltage in signal processing applications.
  • Transient Voltage Suppression: Safeguards circuits against transient voltages.
  • Electronic Equipment: Used in a variety of electronic devices for voltage stabilization and protection.

Features

  • Zener Voltage: 3.3V
  • Tolerance: Typically ±5%
  • Package: SOT-23 (Surface Mount)
  • Low Reverse Leakage Current: Minimizes power loss.
  • High Surge Current Capability: Provides robust protection against transient surges.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits

  • Stable Voltage Regulation: Ensures consistent voltage output, improving circuit performance.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage spikes.
  • Compact Size: SOT-23 package allows for high-density board layouts.
  • Reliable Performance: Provides stable and dependable operation under various conditions.
  • Environmental Compliance: Lead-free finish supports environmental sustainability.

Additional Details

The BZX84-C3V3/A2,215 is commonly used in portable devices, communication equipment, and industrial control systems. Its small size and high performance make it a versatile component for various electronic applications. The SOT-23 package enables automated assembly and reduces board space requirements. The diode is designed to operate within a specified temperature range, ensuring reliable performance in diverse environmental conditions.

The device is also designed with consideration for transient voltage events, making it suitable for use in applications where voltage spikes are possible. By providing a clamping action at the Zener voltage, it prevents overvoltage from reaching downstream circuitry. The specified part number BZX84-C3V3/A2,215 clearly defines the part's characteristics for identification and procurement purposes. The datasheets provide detailed electrical characteristics such as dynamic resistance and reverse current specifications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess