EN
  • EN
  • DE

IP4041CX25/LF/P,13

Part No IP4041CX25/LF/P,13
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/50PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Attenuation Value 30dB @ 800MHz to 2.4GHz
Resistance - Channel (Ohms) 200
Values R = 200 Ohms (Total), C = 50pF (Total)
ESD Protection Yes
Temperature Range - Operating -35°C to 85°C
Applications GSM, LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.095" L x 0.095" W (2.41mm x 2.41mm)
Height 0.028" (0.70mm)
Win Source Part Number 1045631-IP4041CX25/LF/P,13
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP4041CX25/LF/P,13 CAD Model

Description

The Nexperia USA Inc. IP4041CX25/LF/P,13 is a low pass filter that has a resistance of 200 ohms and a cutoff frequency of - for GSM, LAN, PCS, WAN applications.

  • Filter Order: 2nd
  • Attenuation: 30dB @ 800MHz to 2.4GHz
  • Mounting: SMD (SMT)
  • ESD Protection: yes

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9293 $58.9395
36+ $3.2248 $116.0928
56+ $3.1231 $174.8936
77+ $3.0226 $232.7402
99+ $2.9222 $289.2978
133+ $2.6195 $348.3935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess