EN
  • EN
  • DE

IP4049CX5/LF,135

Part No IP4049CX5/LF,135
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 68 OHM/110PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 68
Values R = 68 Ohms, C = 110pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.050" L x 0.038" W (1.28mm x 0.96mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045635-IP4049CX5/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4049CX5/LF,135 CAD Model

Description

The Nexperia USA Inc. IP4049CX5/LF,135 is a low pass filter with 2 channels and a resistance of 68 ohms.

  • Filter Type: Low Pass
  • Channels: 2
  • Resistance: 68 ohms
  • Mounting: SMD (SMT)
  • Dimension: 0.050" L x 0.038" W (1.28mm x 0.96mm)
  • Features: ESD Protection
  • Filter Order: 2nd Order
  • Application: Audio
  • Status: Obsolete (EOL)

You May Also Be Interested in

Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5514 $62.7570
12+ $10.2980 $123.5760
18+ $9.9769 $179.5842
24+ $9.6546 $231.7104
31+ $9.3324 $289.3044
42+ $8.3680 $351.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess