EN
  • EN
  • DE

IP4060CX16/P,135

Part No IP4060CX16/P,135
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 10VWM 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 6
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 7V
Applications General Purpose
Capacitance @ Frequency 18pF @ 1MHz
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WLCSP (1.96x1.97)
Win Source Part Number 1045644-IP4060CX16/P,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4060CX16/P,135 CAD Model

Description

The Nexperia USA Inc. IP4060CX16/P,135 is a Zener type circuit protection device with 6 bidirectional channels.

  • Capacitance: 18pF @ 1MHz
  • Stand-off Voltage (Vwm): 10V
  • Minimum Breakdown Voltage: 7V
  • Max Clamping Voltage: Not Specified
  • Peak Pulse Current (Ippm): Not Mentioned
  • Power Dissipation - Pd: Not Mentioned
  • Package: 16-WLCSP (1.96x1.97)
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,900 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess